NIC Components Corp. Res, 120K, 5%, 0.33W, 1210, Thick Film; Resistance Nic Components NRC25J124TRF

Description
RES, 120K, 5%, 0.33W, 1210, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 120K, 5%, 0.33W, 1210, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 120K, 5%, 0.33W, 1210, Thick Film; Resistance Nic Components - 08AH6452 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120K, 5%, 0.33W, 1210, Thick Film; Resistance Nic Components
08AH6452
Res, 120K, 5%, 0.33W, 1210, Thick Film; Resistance Nic Components 08AH6452
RES, 120K, 5%, 0.33W, 1210, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 120K, 5%, 0.33W, 1210, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 120K, 5%, 0.33W, 1210, Thick Film; Resistance Nic Components - 09AH2519 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120K, 5%, 0.33W, 1210, Thick Film; Resistance Nic Components
09AH2519
Res, 120K, 5%, 0.33W, 1210, Thick Film; Resistance Nic Components 09AH2519
RES, 120K, 5%, 0.33W, 1210, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 120K, 5%, 0.33W, 1210, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH6452
Product Name Res, 120K, 5%, 0.33W, 1210, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8.2 ohms
Tolerance 10 +/- %
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details