NIC Components Corp. Res, 1K, 5%, 0.33W, 1210, Thick Film; Resistance Nic Components NRC25J102TRF

Description
RES, 1K, 5%, 0.33W, 1210, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 1K, 5%, 0.33W, 1210, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K, 5%, 0.33W, 1210, Thick Film; Resistance Nic Components - 08AH6439 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 5%, 0.33W, 1210, Thick Film; Resistance Nic Components
08AH6439
Res, 1K, 5%, 0.33W, 1210, Thick Film; Resistance Nic Components 08AH6439
RES, 1K, 5%, 0.33W, 1210, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 1K, 5%, 0.33W, 1210, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 5%, 0.33W, 1210, Thick Film; Resistance Nic Components - 09AH2506 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 5%, 0.33W, 1210, Thick Film; Resistance Nic Components
09AH2506
Res, 1K, 5%, 0.33W, 1210, Thick Film; Resistance Nic Components 09AH2506
RES, 1K, 5%, 0.33W, 1210, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 1K, 5%, 0.33W, 1210, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH6439
Product Name Res, 1K, 5%, 0.33W, 1210, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details