NIC Components Corp. Res, 10R, 5%, 0.33W, 1210, Thick Film; Resistance Nic Components NRC25J100TRF

Description
RES, 10R, 5%, 0.33W, 1210, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Description
RES, 10R, 5%, 0.33W, 1210, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 10R, 5%, 0.33W, 1210, Thick Film; Resistance Nic Components - 09AH2504 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 5%, 0.33W, 1210, Thick Film; Resistance Nic Components
09AH2504
Res, 10R, 5%, 0.33W, 1210, Thick Film; Resistance Nic Components 09AH2504
RES, 10R, 5%, 0.33W, 1210, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 10R, 5%, 0.33W, 1210, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, 10R, 5%, 0.33W, 1210, Thick Film; Resistance Nic Components - 08AH6437 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 5%, 0.33W, 1210, Thick Film; Resistance Nic Components
08AH6437
Res, 10R, 5%, 0.33W, 1210, Thick Film; Resistance Nic Components 08AH6437
RES, 10R, 5%, 0.33W, 1210, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 10R, 5%, 0.33W, 1210, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH2504
Product Name Res, 10R, 5%, 0.33W, 1210, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363322 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details