NIC Components Corp. Res, 82K5, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components NRC25F8252TRF

Description
RES, 82K5, 1%, 0.33W, 1210, THICK FILM; Resistance:82.5kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 82K5, 1%, 0.33W, 1210, THICK FILM; Resistance:82.5kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 82K5, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components - 09AH2465 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K5, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components
09AH2465
Res, 82K5, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components 09AH2465
RES, 82K5, 1%, 0.33W, 1210, THICK FILM; Resistance:82.5kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 82K5, 1%, 0.33W, 1210, THICK FILM; Resistance:82.5kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 82K5, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components - 08AH6398 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K5, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components
08AH6398
Res, 82K5, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components 08AH6398
RES, 82K5, 1%, 0.33W, 1210, THICK FILM; Resistance:82.5kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 82K5, 1%, 0.33W, 1210, THICK FILM; Resistance:82.5kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH2465
Product Name Res, 82K5, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Through Hole Resistors - 1722190 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R150JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details