NIC Components Corp. Res, 80K6, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components NRC25F8062TRF

Description
RES, 80K6, 1%, 0.33W, 1210, THICK FILM; Resistance:80.6kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 80K6, 1%, 0.33W, 1210, THICK FILM; Resistance:80.6kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 80K6, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components - 08AH6393 - Newark, An Avnet Company
Chicago, IL, United States
Res, 80K6, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components
08AH6393
Res, 80K6, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components 08AH6393
RES, 80K6, 1%, 0.33W, 1210, THICK FILM; Resistance:80.6kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 80K6, 1%, 0.33W, 1210, THICK FILM; Resistance:80.6kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 80K6, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components - 09AH2460 - Newark, An Avnet Company
Chicago, IL, United States
Res, 80K6, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components
09AH2460
Res, 80K6, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components 09AH2460
RES, 80K6, 1%, 0.33W, 1210, THICK FILM; Resistance:80.6kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 80K6, 1%, 0.33W, 1210, THICK FILM; Resistance:80.6kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH6393
Product Name Res, 80K6, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CVTPA100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614959-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E6 ohms
View Details
2 suppliers