NIC Components Corp. Res, 69R8, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components NRC25F69R8TRF

Description
RES, 69R8, 1%, 0.33W, 1210, THICK FILM; Resistance:69.8ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 69R8, 1%, 0.33W, 1210, THICK FILM; Resistance:69.8ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 69R8, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components - 08AH6359 - Newark, An Avnet Company
Chicago, IL, United States
Res, 69R8, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components
08AH6359
Res, 69R8, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components 08AH6359
RES, 69R8, 1%, 0.33W, 1210, THICK FILM; Resistance:69.8ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 69R8, 1%, 0.33W, 1210, THICK FILM; Resistance:69.8ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 69R8, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components - 09AH2426 - Newark, An Avnet Company
Chicago, IL, United States
Res, 69R8, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components
09AH2426
Res, 69R8, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components 09AH2426
RES, 69R8, 1%, 0.33W, 1210, THICK FILM; Resistance:69.8ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 69R8, 1%, 0.33W, 1210, THICK FILM; Resistance:69.8ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH6359
Product Name Res, 69R8, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722204 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers