NIC Components Corp. Res, 655R, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components NRC25F6550TRF

Description
RES, 655R, 1%, 0.33W, 1210, THICK FILM; Resistance:655ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 655R, 1%, 0.33W, 1210, THICK FILM; Resistance:655ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 655R, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components - 09AH2414 - Newark, An Avnet Company
Chicago, IL, United States
Res, 655R, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components
09AH2414
Res, 655R, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components 09AH2414
RES, 655R, 1%, 0.33W, 1210, THICK FILM; Resistance:655ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 655R, 1%, 0.33W, 1210, THICK FILM; Resistance:655ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 655R, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components - 08AH6347 - Newark, An Avnet Company
Chicago, IL, United States
Res, 655R, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components
08AH6347
Res, 655R, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components 08AH6347
RES, 655R, 1%, 0.33W, 1210, THICK FILM; Resistance:655ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 655R, 1%, 0.33W, 1210, THICK FILM; Resistance:655ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH2414
Product Name Res, 655R, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details