NIC Components Corp. Res, 523R, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components NRC25F5230TRF

Description
RES, 523R, 1%, 0.33W, 1210, THICK FILM; Resistance:523ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 523R, 1%, 0.33W, 1210, THICK FILM; Resistance:523ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 523R, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components - 08AH6297 - Newark, An Avnet Company
Chicago, IL, United States
Res, 523R, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components
08AH6297
Res, 523R, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components 08AH6297
RES, 523R, 1%, 0.33W, 1210, THICK FILM; Resistance:523ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 523R, 1%, 0.33W, 1210, THICK FILM; Resistance:523ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 523R, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components - 09AH2364 - Newark, An Avnet Company
Chicago, IL, United States
Res, 523R, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components
09AH2364
Res, 523R, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components 09AH2364
RES, 523R, 1%, 0.33W, 1210, THICK FILM; Resistance:523ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 523R, 1%, 0.33W, 1210, THICK FILM; Resistance:523ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH6297
Product Name Res, 523R, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311271 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R7JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details