NIC Components Corp. Res, 22R1, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components NRC25F22R1TRF

Description
RES, 22R1, 1%, 0.33W, 1210, THICK FILM; Resistance:22.1ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 22R1, 1%, 0.33W, 1210, THICK FILM; Resistance:22.1ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 22R1, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components - 08AH6107 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R1, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components
08AH6107
Res, 22R1, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components 08AH6107
RES, 22R1, 1%, 0.33W, 1210, THICK FILM; Resistance:22.1ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 22R1, 1%, 0.33W, 1210, THICK FILM; Resistance:22.1ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22R1, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components - 09AH2173 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R1, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components
09AH2173
Res, 22R1, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components 09AH2173
RES, 22R1, 1%, 0.33W, 1210, THICK FILM; Resistance:22.1ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 22R1, 1%, 0.33W, 1210, THICK FILM; Resistance:22.1ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH6107
Product Name Res, 22R1, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.6 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details