NIC Components Corp. Res, 12R1, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components NRC25F12R1TRF

Description
RES, 12R1, 1%, 0.33W, 1210, THICK FILM; Resistance:12.1ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 12R1, 1%, 0.33W, 1210, THICK FILM; Resistance:12.1ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 12R1, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components - 09AH2044 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R1, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components
09AH2044
Res, 12R1, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components 09AH2044
RES, 12R1, 1%, 0.33W, 1210, THICK FILM; Resistance:12.1ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 12R1, 1%, 0.33W, 1210, THICK FILM; Resistance:12.1ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12R1, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components - 08AH5978 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R1, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components
08AH5978
Res, 12R1, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components 08AH5978
RES, 12R1, 1%, 0.33W, 1210, THICK FILM; Resistance:12.1ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 12R1, 1%, 0.33W, 1210, THICK FILM; Resistance:12.1ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH2044
Product Name Res, 12R1, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers