NIC Components Corp. Res, 1K21, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components NRC25F1211TRF

Description
RES, 1K21, 1%, 0.33W, 1210, THICK FILM; Resistance:1.21kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 1K21, 1%, 0.33W, 1210, THICK FILM; Resistance:1.21kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K21, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components - 08AH5983 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K21, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components
08AH5983
Res, 1K21, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components 08AH5983
RES, 1K21, 1%, 0.33W, 1210, THICK FILM; Resistance:1.21kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 1K21, 1%, 0.33W, 1210, THICK FILM; Resistance:1.21kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K21, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components - 09AH2049 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K21, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components
09AH2049
Res, 1K21, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components 09AH2049
RES, 1K21, 1%, 0.33W, 1210, THICK FILM; Resistance:1.21kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 1K21, 1%, 0.33W, 1210, THICK FILM; Resistance:1.21kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH5983
Product Name Res, 1K21, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445547 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details