NIC Components Corp. Res, 1K02, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components NRC25F1021TRF

Description
RES, 1K02, 1%, 0.33W, 1210, THICK FILM; Resistance:1.02kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 1K02, 1%, 0.33W, 1210, THICK FILM; Resistance:1.02kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K02, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components - 09AH2013 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K02, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components
09AH2013
Res, 1K02, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components 09AH2013
RES, 1K02, 1%, 0.33W, 1210, THICK FILM; Resistance:1.02kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 1K02, 1%, 0.33W, 1210, THICK FILM; Resistance:1.02kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K02, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components - 08AH5947 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K02, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components
08AH5947
Res, 1K02, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components 08AH5947
RES, 1K02, 1%, 0.33W, 1210, THICK FILM; Resistance:1.02kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 1K02, 1%, 0.33W, 1210, THICK FILM; Resistance:1.02kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH2013
Product Name Res, 1K02, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1445511 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details