NIC Components Corp. Res, 9K1, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC12J912TRF

Description
RES, 9K1, 5%, 0.25W, 1206, THICK FILM; Resistance:9.1kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 9K1, 5%, 0.25W, 1206, THICK FILM; Resistance:9.1kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 9K1, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH5927 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K1, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH5927
Res, 9K1, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH5927
RES, 9K1, 5%, 0.25W, 1206, THICK FILM; Resistance:9.1kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 9K1, 5%, 0.25W, 1206, THICK FILM; Resistance:9.1kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K1, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1993 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K1, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1993
Res, 9K1, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1993
RES, 9K1, 5%, 0.25W, 1206, THICK FILM; Resistance:9.1kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 9K1, 5%, 0.25W, 1206, THICK FILM; Resistance:9.1kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH5927
Product Name Res, 9K1, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 9100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13 ohms
View Details
2 suppliers
Through Hole Resistors - 1260438 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A332JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers