NIC Components Corp. Res, 8R2, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC12J8R2TRF

Description
RES, 8R2, 5%, 0.25W, 1206, THICK FILM; Resistance:8.2ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Description
RES, 8R2, 5%, 0.25W, 1206, THICK FILM; Resistance:8.2ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 8R2, 5%, 0.25W, 1206, Thick Film resistor is a general-purpose thick film chip resistor designed for various electronic applications. It features a resistance value of 8.2 ohms with a tolerance of ±5%, making it suitable for applications requiring moderate precision. The power rating is 0.25 watts, and it has a maximum working voltage of 200V, which allows for versatile use in different circuit designs. This resistor is compliant with RoHS standards, ensuring it meets environmental regulations. The 1206 case size (3216 metric) provides a compact footprint, making it ideal for space-constrained applications. The construction includes a glass overcoat for enhanced mechanical strength and longevity, and it is compatible with both flow and reflow soldering processes. Overall, this resistor is a reliable choice for engineers looking for a robust and efficient component for their projects.

Datasheet Summary
Powered by GS/AI

The Res, 8R2, 5%, 0.25W, 1206, Thick Film resistor is a general-purpose thick film chip resistor designed for various electronic applications. It features a resistance value of 8.2 ohms with a tolerance of ±5%, making it suitable for applications requiring moderate precision. The power rating is 0.25 watts, and it has a maximum working voltage of 200V, which allows for versatile use in different circuit designs. This resistor is compliant with RoHS standards, ensuring it meets environmental regulations. The 1206 case size (3216 metric) provides a compact footprint, making it ideal for space-constrained applications. The construction includes a glass overcoat for enhanced mechanical strength and longevity, and it is compatible with both flow and reflow soldering processes. Overall, this resistor is a reliable choice for engineers looking for a robust and efficient component for their projects.

Suppliers

Company
Product
Description
Supplier Links
Res, 8R2, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH5914 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R2, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH5914
Res, 8R2, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH5914
RES, 8R2, 5%, 0.25W, 1206, THICK FILM; Resistance:8.2ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 8R2, 5%, 0.25W, 1206, THICK FILM; Resistance:8.2ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH5914
Product Name Res, 8R2, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 8.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1722154 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R824JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers