NIC Components Corp. Res, 68K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC12J683TRF

Description
RES, 68K, 5%, 0.25W, 1206, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 68K, 5%, 0.25W, 1206, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 68K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1966 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1966
Res, 68K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1966
RES, 68K, 5%, 0.25W, 1206, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 68K, 5%, 0.25W, 1206, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH5900 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH5900
Res, 68K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH5900
RES, 68K, 5%, 0.25W, 1206, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 68K, 5%, 0.25W, 1206, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH1966
Product Name Res, 68K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 68000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690344 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers