NIC Components Corp. Res, 620R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC12J621TRF

Description
RES, 620R, 5%, 0.25W, 1206, THICK FILM; Resistance:620ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 620R, 5%, 0.25W, 1206, THICK FILM; Resistance:620ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 620R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1956 - Newark, An Avnet Company
Chicago, IL, United States
Res, 620R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1956
Res, 620R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1956
RES, 620R, 5%, 0.25W, 1206, THICK FILM; Resistance:620ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 620R, 5%, 0.25W, 1206, THICK FILM; Resistance:620ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 620R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH5890 - Newark, An Avnet Company
Chicago, IL, United States
Res, 620R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH5890
Res, 620R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH5890
RES, 620R, 5%, 0.25W, 1206, THICK FILM; Resistance:620ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 620R, 5%, 0.25W, 1206, THICK FILM; Resistance:620ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH1956
Product Name Res, 620R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details