NIC Components Corp. Res, 56K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC12J563TRF

Description
RES, 56K, 5%, 0.25W, 1206, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 56K, 5%, 0.25W, 1206, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 56K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1947 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1947
Res, 56K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1947
RES, 56K, 5%, 0.25W, 1206, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 56K, 5%, 0.25W, 1206, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH5881 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH5881
Res, 56K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH5881
RES, 56K, 5%, 0.25W, 1206, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 56K, 5%, 0.25W, 1206, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH1947
Product Name Res, 56K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 56000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623696-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.8 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details