NIC Components Corp. Res, 56R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC12J560TRF

Description
RES, 56R, 5%, 0.25W, 1206, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 56R, 5%, 0.25W, 1206, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 56R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH5877 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH5877
Res, 56R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH5877
RES, 56R, 5%, 0.25W, 1206, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 56R, 5%, 0.25W, 1206, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1943 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1943
Res, 56R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1943
RES, 56R, 5%, 0.25W, 1206, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 56R, 5%, 0.25W, 1206, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH5877
Product Name Res, 56R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R124JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers