NIC Components Corp. Res, 5K1, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC12J512TRF

Description
RES, 5K1, 5%, 0.25W, 1206, THICK FILM; Resistance:5.1kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 5K1, 5%, 0.25W, 1206, THICK FILM; Resistance:5.1kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K1, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH5872 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K1, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH5872
Res, 5K1, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH5872
RES, 5K1, 5%, 0.25W, 1206, THICK FILM; Resistance:5.1kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 5K1, 5%, 0.25W, 1206, THICK FILM; Resistance:5.1kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K1, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1938 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K1, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1938
Res, 5K1, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1938
RES, 5K1, 5%, 0.25W, 1206, THICK FILM; Resistance:5.1kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 5K1, 5%, 0.25W, 1206, THICK FILM; Resistance:5.1kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH5872
Product Name Res, 5K1, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 5100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R332JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details