NIC Components Corp. Res, 51R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC12J510TRF

Description
RES, 51R, 5%, 0.25W, 1206, THICK FILM; Resistance:51ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 51R, 5%, 0.25W, 1206, THICK FILM; Resistance:51ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 51R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH5868 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH5868
Res, 51R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH5868
RES, 51R, 5%, 0.25W, 1206, THICK FILM; Resistance:51ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 51R, 5%, 0.25W, 1206, THICK FILM; Resistance:51ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 51R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1934 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1934
Res, 51R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1934
RES, 51R, 5%, 0.25W, 1206, THICK FILM; Resistance:51ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 51R, 5%, 0.25W, 1206, THICK FILM; Resistance:51ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH5868
Product Name Res, 51R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 51 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 475 ohms
View Details
2 suppliers
Through Hole Resistors - 1469491 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 4757047 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers