The Resistor 470K, 5%, 0.25W, 1206 from NIC Components is a thick film chip resistor designed for general-purpose applications. It features a resistance value of 470 kΩ with a tolerance of ±5%, making it suitable for various electronic circuits. The power rating is 0.25W, and it can handle a maximum working voltage of 200V. The resistor is compliant with RoHS standards, ensuring it meets environmental regulations. Its dimensions conform to the EIA 1206 standard size, which is 3.1mm x 1.55mm x 0.55mm. This product is suitable for both flow and reflow soldering processes, providing flexibility in manufacturing. The glass overcoat enhances mechanical strength and longevity, while the nickel barrier prevents leaching, contributing to the reliability of the component in diverse applications.
RES, 470K, 5%, 0.25W, 1206, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes
RES, 470K, 5%, 0.25W, 1206, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 09AH1930 |
| Product Name | Res, 470K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] |
| Resistance Range | 470000 ohms |