NIC Components Corp. Res, 470R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC12J471TRF

Description
RES, 470R, 5%, 0.25W, 1206, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 470R, 5%, 0.25W, 1206, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 470R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1922 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1922
Res, 470R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1922
RES, 470R, 5%, 0.25W, 1206, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 470R, 5%, 0.25W, 1206, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 470R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH5856 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH5856
Res, 470R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH5856
RES, 470R, 5%, 0.25W, 1206, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 470R, 5%, 0.25W, 1206, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH1922
Product Name Res, 470R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364750P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1 ohms
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through Hole Resistors - 2019-CF1/4CT52R911JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details