NIC Components Corp. Res, 3R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC12J3R0TRF

Description
RES, 3R, 5%, 0.25W, 1206, THICK FILM; Resistance:3ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 3R, 5%, 0.25W, 1206, THICK FILM; Resistance:3ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1874 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1874
Res, 3R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1874
RES, 3R, 5%, 0.25W, 1206, THICK FILM; Resistance:3ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes

RES, 3R, 5%, 0.25W, 1206, THICK FILM; Resistance:3ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH5808 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH5808
Res, 3R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH5808
RES, 3R, 5%, 0.25W, 1206, THICK FILM; Resistance:3ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes

RES, 3R, 5%, 0.25W, 1206, THICK FILM; Resistance:3ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH1874
Product Name Res, 3R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R683JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers