NIC Components Corp. Res, 33R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC12J330TRF

Description
RES, 33R, 5%, 0.25W, 1206, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 33R, 5%, 0.25W, 1206, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 33R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1887 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1887
Res, 33R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1887
RES, 33R, 5%, 0.25W, 1206, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 33R, 5%, 0.25W, 1206, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH5821 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH5821
Res, 33R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH5821
RES, 33R, 5%, 0.25W, 1206, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 33R, 5%, 0.25W, 1206, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH1887
Product Name Res, 33R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614911-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Through Hole Resistors - 2019-CF1/2C823J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details