NIC Components Corp. Res, 270K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC12J274TRF

Description
RES, 270K, 5%, 0.25W, 1206, THICK FILM; Resistance:270kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes
Datasheet
Description
RES, 270K, 5%, 0.25W, 1206, THICK FILM; Resistance:270kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 270K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH5806 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH5806
Res, 270K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH5806
RES, 270K, 5%, 0.25W, 1206, THICK FILM; Resistance:270kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 270K, 5%, 0.25W, 1206, THICK FILM; Resistance:270kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 270K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1872 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1872
Res, 270K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1872
RES, 270K, 5%, 0.25W, 1206, THICK FILM; Resistance:270kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 270K, 5%, 0.25W, 1206, THICK FILM; Resistance:270kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH5806
Product Name Res, 270K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 270000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details