The Res, 220K, 5%, 0.25W, 1206, Thick Film resistor is a general-purpose thick film chip resistor designed for various electronic applications. It has a resistance value of 220 kΩ with a tolerance of ±5%, making it suitable for applications requiring moderate precision. The power rating is 0.25W, and it can handle a maximum working voltage of 200V. The resistor is housed in a 1206 case size, which measures approximately 3.1mm x 1.55mm. It is RoHS compliant, ensuring it meets environmental regulations. This component is suitable for both flow and reflow soldering processes, providing versatility in manufacturing. The construction includes a glass overcoat for enhanced mechanical strength and longevity.
RES, 220K, 5%, 0.25W, 1206, THICK FILM; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes
RES, 220K, 5%, 0.25W, 1206, THICK FILM; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 09AH1855 |
| Product Name | Res, 220K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] |
| Resistance Range | 220000 ohms |