NIC Components Corp. Res, 22K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC12J223TRF

Description
RES, 22K, 5%, 0.25W, 1206, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 22K, 5%, 0.25W, 1206, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 22K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1853 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1853
Res, 22K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1853
RES, 22K, 5%, 0.25W, 1206, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 22K, 5%, 0.25W, 1206, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH5787 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH5787
Res, 22K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH5787
RES, 22K, 5%, 0.25W, 1206, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 22K, 5%, 0.25W, 1206, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH1853
Product Name Res, 22K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 22000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details