NIC Components Corp. Res, 20K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC12J203TRF

Description
RES, 20K, 5%, 0.25W, 1206, THICK FILM; Resistance:20kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 20K, 5%, 0.25W, 1206, THICK FILM; Resistance:20kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 20K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH5776 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH5776
Res, 20K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH5776
RES, 20K, 5%, 0.25W, 1206, THICK FILM; Resistance:20kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 20K, 5%, 0.25W, 1206, THICK FILM; Resistance:20kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1842 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1842
Res, 20K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1842
RES, 20K, 5%, 0.25W, 1206, THICK FILM; Resistance:20kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 20K, 5%, 0.25W, 1206, THICK FILM; Resistance:20kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH5776
Product Name Res, 20K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 20000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Chassis Mount Resistors - 1-1614770-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 220 ohms
View Details
2 suppliers