NIC Components Corp. Res, 1R5, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC12J1R5TRF

Description
RES, 1R5, 5%, 0.25W, 1206, THICK FILM; Resistance:1.5ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 1R5, 5%, 0.25W, 1206, THICK FILM; Resistance:1.5ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R5, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH5693 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R5, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH5693
Res, 1R5, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH5693
RES, 1R5, 5%, 0.25W, 1206, THICK FILM; Resistance:1.5ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 1R5, 5%, 0.25W, 1206, THICK FILM; Resistance:1.5ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R5, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1759 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R5, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1759
Res, 1R5, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1759
RES, 1R5, 5%, 0.25W, 1206, THICK FILM; Resistance:1.5ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 1R5, 5%, 0.25W, 1206, THICK FILM; Resistance:1.5ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH5693
Product Name Res, 1R5, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614953-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8200 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690344 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details