NIC Components Corp. Res, 18K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC12J183TRF

Description
RES, 18K, 5%, 0.25W, 1206, THICK FILM; Resistance:18kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 18K, 5%, 0.25W, 1206, THICK FILM; Resistance:18kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 18K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1828 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1828
Res, 18K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1828
RES, 18K, 5%, 0.25W, 1206, THICK FILM; Resistance:18kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 18K, 5%, 0.25W, 1206, THICK FILM; Resistance:18kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 18K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH5762 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH5762
Res, 18K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH5762
RES, 18K, 5%, 0.25W, 1206, THICK FILM; Resistance:18kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 18K, 5%, 0.25W, 1206, THICK FILM; Resistance:18kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH1828
Product Name Res, 18K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 18000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13E6 ohms
View Details
2 suppliers
Through Hole Resistors - 1722232 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R101JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers