NIC Components Corp. Res, 150R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC12J151TRF

Description
RES, 150R, 5%, 0.25W, 1206, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 150R, 5%, 0.25W, 1206, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 150R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1807 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1807
Res, 150R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1807
RES, 150R, 5%, 0.25W, 1206, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 150R, 5%, 0.25W, 1206, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 150R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH5741 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH5741
Res, 150R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH5741
RES, 150R, 5%, 0.25W, 1206, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 150R, 5%, 0.25W, 1206, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH1807
Product Name Res, 150R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R134JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details