NIC Components Corp. Res, 1K3, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC12J132TRF

Description
RES, 1K3, 5%, 0.25W, 1206, THICK FILM; Resistance:1.3kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 1K3, 5%, 0.25W, 1206, THICK FILM; Resistance:1.3kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K3, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH5733 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K3, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH5733
Res, 1K3, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH5733
RES, 1K3, 5%, 0.25W, 1206, THICK FILM; Resistance:1.3kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 1K3, 5%, 0.25W, 1206, THICK FILM; Resistance:1.3kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K3, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1799 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K3, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1799
Res, 1K3, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1799
RES, 1K3, 5%, 0.25W, 1206, THICK FILM; Resistance:1.3kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 1K3, 5%, 0.25W, 1206, THICK FILM; Resistance:1.3kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH5733
Product Name Res, 1K3, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 1300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1690305 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details