NIC Components Corp. Res, 130R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC12J131TRF

Description
RES, 130R, 5%, 0.25W, 1206, THICK FILM; Resistance:130ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 130R, 5%, 0.25W, 1206, THICK FILM; Resistance:130ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 130R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1798 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1798
Res, 130R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1798
RES, 130R, 5%, 0.25W, 1206, THICK FILM; Resistance:130ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 130R, 5%, 0.25W, 1206, THICK FILM; Resistance:130ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 130R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH5732 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH5732
Res, 130R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH5732
RES, 130R, 5%, 0.25W, 1206, THICK FILM; Resistance:130ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 130R, 5%, 0.25W, 1206, THICK FILM; Resistance:130ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH1798
Product Name Res, 130R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details