NIC Components Corp. Res, 120K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC12J124TRF

Description
RES, 120K, 5%, 0.25W, 1206, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes
Datasheet
Description
RES, 120K, 5%, 0.25W, 1206, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 120K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1794 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1794
Res, 120K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1794
RES, 120K, 5%, 0.25W, 1206, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 120K, 5%, 0.25W, 1206, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 120K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH5728 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH5728
Res, 120K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH5728
RES, 120K, 5%, 0.25W, 1206, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 120K, 5%, 0.25W, 1206, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH1794
Product Name Res, 120K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 120000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614953-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details