NIC Components Corp. Res, 10M, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC12J106TRF

Description
RES, 10M, 5%, 0.25W, 1206, THICK FILM; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 10M, 5%, 0.25W, 1206, THICK FILM; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10M, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1778 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10M, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1778
Res, 10M, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1778
RES, 10M, 5%, 0.25W, 1206, THICK FILM; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 10M, 5%, 0.25W, 1206, THICK FILM; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10M, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH5712 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10M, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH5712
Res, 10M, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH5712
RES, 10M, 5%, 0.25W, 1206, THICK FILM; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 10M, 5%, 0.25W, 1206, THICK FILM; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH1778
Product Name Res, 10M, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 1.00E7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R364JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details