NIC Components Corp. Res, 100K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC12J104TRF

Description
RES, 100K, 5%, 0.25W, 1206, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes
Datasheet
Description
RES, 100K, 5%, 0.25W, 1206, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 100K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH5707 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH5707
Res, 100K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH5707
RES, 100K, 5%, 0.25W, 1206, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 100K, 5%, 0.25W, 1206, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1773 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1773
Res, 100K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1773
RES, 100K, 5%, 0.25W, 1206, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 100K, 5%, 0.25W, 1206, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH5707
Product Name Res, 100K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C100J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers