NIC Components Corp. Res Thick Film 1206 10K Ohm 5% 0.25W(1/4W) ±200ppm/°C Pad SMD Automotive T/R NRC12J103TRF

Description
Res Thick Film 1206 10K Ohm 5% 0.25W(1/4W) ±200ppm/°C Pad SMD Automotive T/R
Datasheet
Description
Res Thick Film 1206 10K Ohm 5% 0.25W(1/4W) ±200ppm/°C Pad SMD Automotive T/R
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1206 10K Ohm 5% 0.25W(1/4W) ±200ppm/°C Pad SMD Automotive T/R - 10881-NRC12J103TRF - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 1206 10K Ohm 5% 0.25W(1/4W) ±200ppm/°C Pad SMD Automotive T/R
10881-NRC12J103TRF
Res Thick Film 1206 10K Ohm 5% 0.25W(1/4W) ±200ppm/°C Pad SMD Automotive T/R 10881-NRC12J103TRF
Res Thick Film 1206 10K Ohm 5% 0.25W(1/4W) ±200ppm/°C Pad SMD Automotive T/R

Res Thick Film 1206 10K Ohm 5% 0.25W(1/4W) ±200ppm/°C Pad SMD Automotive T/R

Supplier's Site
Res, 10K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1770 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1770
Res, 10K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1770
RES, 10K, 5%, 0.25W, 1206, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 10K, 5%, 0.25W, 1206, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH5704 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH5704
Res, 10K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH5704
RES, 10K, 5%, 0.25W, 1206, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 10K, 5%, 0.25W, 1206, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 10881-NRC12J103TRF 09AH1770
Product Name Res Thick Film 1206 10K Ohm 5% 0.25W(1/4W) ±200ppm/°C Pad SMD Automotive T/R Res, 10K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Automotive General Use
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; Surface Mount 1206; 1206 [3216 Metric]
Resistance Range 10000 ohms 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details