NIC Components Corp. Res, 10R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC12J100TRF

Description
RES, 10R, 5%, 0.25W, 1206, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 10R, 5%, 0.25W, 1206, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1762 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1762
Res, 10R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1762
RES, 10R, 5%, 0.25W, 1206, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 10R, 5%, 0.25W, 1206, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH5696 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH5696
Res, 10R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH5696
RES, 10R, 5%, 0.25W, 1206, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 10R, 5%, 0.25W, 1206, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH1762
Product Name Res, 10R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details