NIC Components Corp. Res, 9K53, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC12F9531TRF

Description
RES, 9K53, 1%, 0.25W, 1206, THICK FILM; Resistance:9.53kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 9K53, 1%, 0.25W, 1206, THICK FILM; Resistance:9.53kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 9K53, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH5680 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K53, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH5680
Res, 9K53, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH5680
RES, 9K53, 1%, 0.25W, 1206, THICK FILM; Resistance:9.53kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 9K53, 1%, 0.25W, 1206, THICK FILM; Resistance:9.53kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K53, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1746 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K53, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1746
Res, 9K53, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1746
RES, 9K53, 1%, 0.25W, 1206, THICK FILM; Resistance:9.53kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 9K53, 1%, 0.25W, 1206, THICK FILM; Resistance:9.53kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH5680
Product Name Res, 9K53, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622806-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
View Details
Chassis Mount Resistors - 1311298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C333J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details