NIC Components Corp. Res, 90K9, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC12F9092TRF

Description
RES, 90K9, 1%, 0.25W, 1206, THICK FILM; Resistance:90.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 90K9, 1%, 0.25W, 1206, THICK FILM; Resistance:90.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 90K9, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH5669 - Newark, An Avnet Company
Chicago, IL, United States
Res, 90K9, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH5669
Res, 90K9, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH5669
RES, 90K9, 1%, 0.25W, 1206, THICK FILM; Resistance:90.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 90K9, 1%, 0.25W, 1206, THICK FILM; Resistance:90.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 90K9, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1735 - Newark, An Avnet Company
Chicago, IL, United States
Res, 90K9, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1735
Res, 90K9, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1735
RES, 90K9, 1%, 0.25W, 1206, THICK FILM; Resistance:90.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 90K9, 1%, 0.25W, 1206, THICK FILM; Resistance:90.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH5669
Product Name Res, 90K9, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers