NIC Components Corp. Res, 8K45, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC12F8451TRF

Description
RES, 8K45, 1%, 0.25W, 1206, THICK FILM; Resistance:8.45kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 8K45, 1%, 0.25W, 1206, THICK FILM; Resistance:8.45kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8K45, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1715 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K45, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1715
Res, 8K45, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1715
RES, 8K45, 1%, 0.25W, 1206, THICK FILM; Resistance:8.45kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 8K45, 1%, 0.25W, 1206, THICK FILM; Resistance:8.45kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K45, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH5649 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K45, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH5649
Res, 8K45, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH5649
RES, 8K45, 1%, 0.25W, 1206, THICK FILM; Resistance:8.45kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 8K45, 1%, 0.25W, 1206, THICK FILM; Resistance:8.45kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH1715
Product Name Res, 8K45, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249285 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers