NIC Components Corp. Res, 80R6, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC12F80R6TRF

Description
RES, 80R6, 1%, 0.25W, 1206, THICK FILM; Resistance:80.6ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes
Datasheet
Description
RES, 80R6, 1%, 0.25W, 1206, THICK FILM; Resistance:80.6ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 80R6, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH5629 - Newark, An Avnet Company
Chicago, IL, United States
Res, 80R6, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH5629
Res, 80R6, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH5629
RES, 80R6, 1%, 0.25W, 1206, THICK FILM; Resistance:80.6ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 80R6, 1%, 0.25W, 1206, THICK FILM; Resistance:80.6ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 80R6, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1695 - Newark, An Avnet Company
Chicago, IL, United States
Res, 80R6, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1695
Res, 80R6, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1695
RES, 80R6, 1%, 0.25W, 1206, THICK FILM; Resistance:80.6ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 80R6, 1%, 0.25W, 1206, THICK FILM; Resistance:80.6ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH5629
Product Name Res, 80R6, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 80.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details