NIC Components Corp. Res, 71R5, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC12F71R5TRF

Description
RES, 71R5, 1%, 0.25W, 1206, THICK FILM; Resistance:71.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes
Datasheet
Description
RES, 71R5, 1%, 0.25W, 1206, THICK FILM; Resistance:71.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 71R5, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1663 - Newark, An Avnet Company
Chicago, IL, United States
Res, 71R5, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1663
Res, 71R5, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1663
RES, 71R5, 1%, 0.25W, 1206, THICK FILM; Resistance:71.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 71R5, 1%, 0.25W, 1206, THICK FILM; Resistance:71.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 71R5, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH5597 - Newark, An Avnet Company
Chicago, IL, United States
Res, 71R5, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH5597
Res, 71R5, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH5597
RES, 71R5, 1%, 0.25W, 1206, THICK FILM; Resistance:71.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 71R5, 1%, 0.25W, 1206, THICK FILM; Resistance:71.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH1663
Product Name Res, 71R5, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 71.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Mounting Brackets - 1260444 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details