NIC Components Corp. Res, 7K15, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC12F7151TRF

Description
RES, 7K15, 1%, 0.25W, 1206, THICK FILM; Resistance:7.15kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 7K15, 1%, 0.25W, 1206, THICK FILM; Resistance:7.15kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 7K15, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1667 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K15, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1667
Res, 7K15, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1667
RES, 7K15, 1%, 0.25W, 1206, THICK FILM; Resistance:7.15kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 7K15, 1%, 0.25W, 1206, THICK FILM; Resistance:7.15kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7K15, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH5601 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K15, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH5601
Res, 7K15, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH5601
RES, 7K15, 1%, 0.25W, 1206, THICK FILM; Resistance:7.15kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 7K15, 1%, 0.25W, 1206, THICK FILM; Resistance:7.15kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH1667
Product Name Res, 7K15, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614886-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43.2 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers