NIC Components Corp. Res, 681K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC12F6813TRF

Description
RES, 681K, 1%, 0.25W, 1206, THICK FILM; Resistance:681kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes
Datasheet
Description
RES, 681K, 1%, 0.25W, 1206, THICK FILM; Resistance:681kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 681K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH4727 - Newark, An Avnet Company
Chicago, IL, United States
Res, 681K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH4727
Res, 681K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH4727
RES, 681K, 1%, 0.25W, 1206, THICK FILM; Resistance:681kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 681K, 1%, 0.25W, 1206, THICK FILM; Resistance:681kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 681K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1652 - Newark, An Avnet Company
Chicago, IL, United States
Res, 681K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1652
Res, 681K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1652
RES, 681K, 1%, 0.25W, 1206, THICK FILM; Resistance:681kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 681K, 1%, 0.25W, 1206, THICK FILM; Resistance:681kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH4727
Product Name Res, 681K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 681000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details