NIC Components Corp. Res, 681R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC12F6810TRF

Description
RES, 681R, 1%, 0.25W, 1206, THICK FILM; Resistance:681ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 681R, 1%, 0.25W, 1206, THICK FILM; Resistance:681ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 681R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH1997 - Newark, An Avnet Company
Chicago, IL, United States
Res, 681R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH1997
Res, 681R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH1997
RES, 681R, 1%, 0.25W, 1206, THICK FILM; Resistance:681ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 681R, 1%, 0.25W, 1206, THICK FILM; Resistance:681ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 681R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1649 - Newark, An Avnet Company
Chicago, IL, United States
Res, 681R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1649
Res, 681R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1649
RES, 681R, 1%, 0.25W, 1206, THICK FILM; Resistance:681ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 681R, 1%, 0.25W, 1206, THICK FILM; Resistance:681ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH1997
Product Name Res, 681R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 681 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details