NIC Components Corp. Res, 680R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC12F6800TRF

Description
RES, 680R, 1%, 0.25W, 1206, THICK FILM; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Description
RES, 680R, 1%, 0.25W, 1206, THICK FILM; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 680R, 1%, 0.25W, 1206, Thick Film resistor is a general-purpose thick film chip resistor designed for various electronic applications. It features a resistance value of 680 ohms with a tolerance of ±1%, ensuring reliable performance in circuits. The power rating is 0.25 watts, suitable for moderate power applications, and it has a maximum working voltage of 200V. The resistor is housed in a 1206 case size, which is a standard EIA size, making it compatible with a wide range of PCB designs. Additionally, it is RoHS compliant, indicating that it meets environmental regulations regarding hazardous substances. This resistor is suitable for applications requiring stable performance and durability.

Datasheet Summary
Powered by GS/AI

The Res, 680R, 1%, 0.25W, 1206, Thick Film resistor is a general-purpose thick film chip resistor designed for various electronic applications. It features a resistance value of 680 ohms with a tolerance of ±1%, ensuring reliable performance in circuits. The power rating is 0.25 watts, suitable for moderate power applications, and it has a maximum working voltage of 200V. The resistor is housed in a 1206 case size, which is a standard EIA size, making it compatible with a wide range of PCB designs. Additionally, it is RoHS compliant, indicating that it meets environmental regulations regarding hazardous substances. This resistor is suitable for applications requiring stable performance and durability.

Suppliers

Company
Product
Description
Supplier Links
Res, 680R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH4722 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH4722
Res, 680R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH4722
RES, 680R, 1%, 0.25W, 1206, THICK FILM; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 680R, 1%, 0.25W, 1206, THICK FILM; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 680R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1645 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1645
Res, 680R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1645
RES, 680R, 1%, 0.25W, 1206, THICK FILM; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 680R, 1%, 0.25W, 1206, THICK FILM; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH4722
Product Name Res, 680R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R913JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details