NIC Components Corp. Res, 62R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC12F62R0TR10F

Description
RES, 62R, 1%, 0.25W, 1206, THICK FILM; Resistance:62ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 62R, 1%, 0.25W, 1206, THICK FILM; Resistance:62ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 62R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH4710 - Newark, An Avnet Company
Chicago, IL, United States
Res, 62R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH4710
Res, 62R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH4710
RES, 62R, 1%, 0.25W, 1206, THICK FILM; Resistance:62ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 62R, 1%, 0.25W, 1206, THICK FILM; Resistance:62ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 62R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1622 - Newark, An Avnet Company
Chicago, IL, United States
Res, 62R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1622
Res, 62R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1622
RES, 62R, 1%, 0.25W, 1206, THICK FILM; Resistance:62ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 62R, 1%, 0.25W, 1206, THICK FILM; Resistance:62ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH4710
Product Name Res, 62R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 62 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1722232 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers