NIC Components Corp. Res, 60R4, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC12F60R4TRF

Description
RES, 60R4, 1%, 0.25W, 1206, THICK FILM; Resistance:60.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes
Description
RES, 60R4, 1%, 0.25W, 1206, THICK FILM; Resistance:60.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 60R4, 1%, 0.25W, 1206, Thick Film resistor is a general-purpose thick film chip resistor designed for various electronic applications. It features a resistance value of 60.4 ohms with a tolerance of ±1%, ensuring reliable performance in circuits. The power rating is 250 mW, and it can handle a maximum working voltage of 200V. This resistor is housed in a 1206 case size, which is compatible with standard EIA sizing. The product is RoHS compliant, making it suitable for environmentally conscious designs. Its robust construction includes a glass overcoat for enhanced mechanical strength and longevity. This resistor is suitable for both flow and reflow soldering processes, providing versatility in manufacturing.

Datasheet Summary
Powered by GS/AI

The Res, 60R4, 1%, 0.25W, 1206, Thick Film resistor is a general-purpose thick film chip resistor designed for various electronic applications. It features a resistance value of 60.4 ohms with a tolerance of ±1%, ensuring reliable performance in circuits. The power rating is 250 mW, and it can handle a maximum working voltage of 200V. This resistor is housed in a 1206 case size, which is compatible with standard EIA sizing. The product is RoHS compliant, making it suitable for environmentally conscious designs. Its robust construction includes a glass overcoat for enhanced mechanical strength and longevity. This resistor is suitable for both flow and reflow soldering processes, providing versatility in manufacturing.

Suppliers

Company
Product
Description
Supplier Links
Res, 60R4, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1608 - Newark, An Avnet Company
Chicago, IL, United States
Res, 60R4, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1608
Res, 60R4, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1608
RES, 60R4, 1%, 0.25W, 1206, THICK FILM; Resistance:60.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 60R4, 1%, 0.25W, 1206, THICK FILM; Resistance:60.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 60R4, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH1981 - Newark, An Avnet Company
Chicago, IL, United States
Res, 60R4, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH1981
Res, 60R4, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH1981
RES, 60R4, 1%, 0.25W, 1206, THICK FILM; Resistance:60.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 60R4, 1%, 0.25W, 1206, THICK FILM; Resistance:60.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH1608
Product Name Res, 60R4, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 60.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363303 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details