NIC Components Corp. Res, 576K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC12F5763TRF

Description
RES, 576K, 1%, 0.25W, 1206, THICK FILM; Resistance:576kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes
Datasheet
Description
RES, 576K, 1%, 0.25W, 1206, THICK FILM; Resistance:576kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 576K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1595 - Newark, An Avnet Company
Chicago, IL, United States
Res, 576K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1595
Res, 576K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1595
RES, 576K, 1%, 0.25W, 1206, THICK FILM; Resistance:576kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 576K, 1%, 0.25W, 1206, THICK FILM; Resistance:576kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 576K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH5580 - Newark, An Avnet Company
Chicago, IL, United States
Res, 576K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH5580
Res, 576K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH5580
RES, 576K, 1%, 0.25W, 1206, THICK FILM; Resistance:576kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 576K, 1%, 0.25W, 1206, THICK FILM; Resistance:576kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH1595
Product Name Res, 576K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 576000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 1-1623708-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details